onsemi Image Sensors, Camera - MT9P401I12STC MT9P401I12STC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 045075-MT9P401I12STC Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2592H x 1944V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 045075-MT9P401I12STC Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2592H x 1944V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9P401I12STC - MT9P401I12STC - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9P401I12STC
MT9P401I12STC
Image Sensors, Camera - MT9P401I12STC MT9P401I12STC
Manufacturer: ON Semiconductor Win Source Part Number: 045075-MT9P401I12STC Type: CMOS Pixel Size: 2.2μm x 2.2μm Active Pixel Array: 2592H x 1944V Frames per Second: 60 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Supply Voltage - Operating: 1.8V, 2.8V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 045075-MT9P401I12STC
Type: CMOS
Pixel Size: 2.2μm x 2.2μm
Active Pixel Array: 2592H x 1944V
Frames per Second: 60
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Supply Voltage - Operating: 1.8V, 2.8V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9P401I12STC
Product Name Image Sensors, Camera - MT9P401I12STC
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S14661-2048 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 192
Pixel Size 14 µm (0.5512 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details