onsemi Image Sensors, Camera - MT9P031I12STC MT9P031I12STC

Description
Manufacturer: ON Semiconductor Win Source Part Number: 085459-MT9P031I12STC Family Name: MT9P031 Categories: Sensors, Transducers Status: Active Alternative Parts (Cross-Reference): MT9P031I12STC-DR; MT9P031I12STC-DP; MT9P031I12STC-DR1; MT9P031I12STC-TP; Introduction Date: August 20, 2007 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 085459-MT9P031I12STC Family Name: MT9P031 Categories: Sensors, Transducers Status: Active Alternative Parts (Cross-Reference): MT9P031I12STC-DR; MT9P031I12STC-DP; MT9P031I12STC-DR1; MT9P031I12STC-TP; Introduction Date: August 20, 2007 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9P031I12STC - MT9P031I12STC - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9P031I12STC
MT9P031I12STC
Image Sensors, Camera - MT9P031I12STC MT9P031I12STC
Manufacturer: ON Semiconductor Win Source Part Number: 085459-MT9P031I12STC Family Name: MT9P031 Categories: Sensors, Transducers Status: Active Alternative Parts (Cross-Reference): MT9P031I12STC-DR; MT9P031I12STC-DP; MT9P031I12STC-DR1; MT9P031I12STC-TP; Introduction Date: August 20, 2007 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 085459-MT9P031I12STC
Family Name: MT9P031
Categories: Sensors, Transducers
Status: Active
Alternative Parts (Cross-Reference): MT9P031I12STC-DR; MT9P031I12STC-DP; MT9P031I12STC-DR1; MT9P031I12STC-TP;
Introduction Date: August 20, 2007
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9P031I12STC
Product Name Image Sensors, Camera - MT9P031I12STC
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S15729-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 1
Pixel Size 180 µm (7.09 mils)
View Details
CCD Image Sensors -  - Sharp Microelectronics of the Americas
Sharp Microelectronics of the Americas
Specs
Image Sensor Type monochrome, black and white; Color
Optical Format 1/4"; 1/3"; 1/2"; 2/3"; 1"; 1/1.8, 2/3, 4/3
Pixel Size 9.6 µm (0.3780 mils)
View Details