onsemi Image Sensors, Camera - MT9P031I12STC-DP MT9P031I12STC-DP

Description
Manufacturer: ON Semiconductor Win Source Part Number: 928474-MT9P031I12STC -DP Operating Temperature Range: -30°C ~ 70°C Features: CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 48-iLCC (10x10) Package: 48-LCC Package: Tray Family Name: MT9P031 Categories: Sensors Case / Package: 48-iLCC (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MT9P031I12STC-DP-ND, MT9P031I12STC-DPOS
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 928474-MT9P031I12STC -DP Operating Temperature Range: -30°C ~ 70°C Features: CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 48-iLCC (10x10) Package: 48-LCC Package: Tray Family Name: MT9P031 Categories: Sensors Case / Package: 48-iLCC (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MT9P031I12STC-DP-ND, MT9P031I12STC-DPOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9P031I12STC-DP - MT9P031I12STC-DP - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9P031I12STC-DP
MT9P031I12STC-DP
Image Sensors, Camera - MT9P031I12STC-DP MT9P031I12STC-DP
Manufacturer: ON Semiconductor Win Source Part Number: 928474-MT9P031I12STC -DP Operating Temperature Range: -30°C ~ 70°C Features: CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 48-iLCC (10x10) Package: 48-LCC Package: Tray Family Name: MT9P031 Categories: Sensors Case / Package: 48-iLCC (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 240 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 46 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MT9P031I12STC-DP-ND, MT9P031I12STC-DPOS

Manufacturer: ON Semiconductor
Win Source Part Number: 928474-MT9P031I12STC-DP
Operating Temperature Range: -30°C ~ 70°C
Features: CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 48-iLCC (10x10)
Package: 48-LCC
Package: Tray
Family Name: MT9P031
Categories: Sensors
Case / Package: 48-iLCC (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 240
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MT9P031I12STC-DP-ND, MT9P031I12STC-DPOS

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
MT9P031I12STC-DP
Image Sensors MT9P031I12STC-DP
Image Sensors 5MP .5"

Image Sensors 5MP .5"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number MT9P031I12STC-DP MT9P031I12STC-DP
Product Name Image Sensors, Camera - MT9P031I12STC-DP Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S11071-1004 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 16
Pixel Size 14 µm (0.5512 mils)
View Details
High Sensitivity TDI CCD Sensor - CCD5023 - BAE Systems - Fairchild Imaging
BAE Systems - Fairchild Imaging
Specs
CCD Type Full Frame Area Array; Time Delay and Integration (TDI) Sensor
Horizontal Pixels 1704
Vertical Pixels 242
View Details