onsemi Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi MT9M034I12STM-DRBR

Description
IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
Datasheet
Description
IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi - 30AC9993 - Newark, An Avnet Company
Chicago, IL, United States
Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi
30AC9993
Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi 30AC9993
IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

IMAGE SENSOR, 3.75UM X 3.75UM, ILCC-48; Active Pixel Size:1280 x 960; Pixel Size (H x W):3.75µm x 3.75µm; Frame Rate Per Sec:60; Image Colour:Monochrome; Sensor Case Style:ILCC; No. of Pins:48Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 30AC9993
Product Name Image Sensor, 3.75Um X 3.75Um, Ilcc-48; Active Pixel Size Onsemi
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Temperature sensors & Assembly - Temperature sensors infrared - SMTIR2102 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S10124-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details