onsemi Image Sensors, Camera - MT9M034I12STC-DPBR1 MT9M034I12STC-DPBR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 790233-MT9M034I12STC -DPBR1 Type: CMOS Operating Temperature Range: -30°C ~ 70°C Operating Supply Voltage: 1.8V, 2.8V Family Name: MT9M034 Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Categories: Sensors, Transducers Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 790233-MT9M034I12STC -DPBR1 Type: CMOS Operating Temperature Range: -30°C ~ 70°C Operating Supply Voltage: 1.8V, 2.8V Family Name: MT9M034 Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Categories: Sensors, Transducers Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9M034I12STC-DPBR1 - MT9M034I12STC-DPBR1 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9M034I12STC-DPBR1
MT9M034I12STC-DPBR1
Image Sensors, Camera - MT9M034I12STC-DPBR1 MT9M034I12STC-DPBR1
Manufacturer: ON Semiconductor Win Source Part Number: 790233-MT9M034I12STC -DPBR1 Type: CMOS Operating Temperature Range: -30°C ~ 70°C Operating Supply Voltage: 1.8V, 2.8V Family Name: MT9M034 Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Categories: Sensors, Transducers Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 790233-MT9M034I12STC-DPBR1
Type: CMOS
Operating Temperature Range: -30°C ~ 70°C
Operating Supply Voltage: 1.8V, 2.8V
Family Name: MT9M034
Pixel Size: 3.75μm x 3.75μm
Active Pixel Array: 1280H x 960V
Frames per Second: 60
Categories: Sensors, Transducers
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category CCD Image Sensors
Product Number MT9M034I12STC-DPBR1
Product Name Image Sensors, Camera - MT9M034I12STC-DPBR1
Unlock Full Specs
to access all available technical data

Similar Products

X-ray image sensors, Line sensors - S7199-01 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 3072
Vertical Pixels 128
Pixel Size 48 µm (1.89 mils)
View Details
Linear Image Sensor -  - Toshiba America, Inc.
Toshiba America, Inc.
Specs
Image Sensor Type monochrome, black and white; Color
Data Rate 140 MHz
View Details