onsemi Image Sensors, Camera - MT9M021IA3XTM-DPBR1 MT9M021IA3XTM-DPBR1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 807585-MT9M021IA3XTM -DPBR1 Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Temperature Range - Operating: -30°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.8V, 2.8V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 807585-MT9M021IA3XTM -DPBR1 Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Temperature Range - Operating: -30°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.8V, 2.8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9M021IA3XTM-DPBR1 - MT9M021IA3XTM-DPBR1 - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9M021IA3XTM-DPBR1
MT9M021IA3XTM-DPBR1
Image Sensors, Camera - MT9M021IA3XTM-DPBR1 MT9M021IA3XTM-DPBR1
Manufacturer: ON Semiconductor Win Source Part Number: 807585-MT9M021IA3XTM -DPBR1 Type: CMOS Pixel Size: 3.75μm x 3.75μm Active Pixel Array: 1280H x 960V Frames per Second: 60 Temperature Range - Operating: -30°C ~ 70°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 260 MSL Level: 4 (72 Hours) Supply Voltage (V): 1.8V, 2.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 807585-MT9M021IA3XTM-DPBR1
Type: CMOS
Pixel Size: 3.75μm x 3.75μm
Active Pixel Array: 1280H x 960V
Frames per Second: 60
Temperature Range - Operating: -30°C ~ 70°C
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 260
MSL Level: 4 (72 Hours)
Supply Voltage (V): 1.8V, 2.8V

Buy Now
Sheung Wan, Hong Kong
Image Sensors
MT9M021IA3XTM-DPBR1
Image Sensors MT9M021IA3XTM-DPBR1
Image Sensors 1.2 MP 1/3 GS CMOS Image Sensor

Image Sensors 1.2 MP 1/3 GS CMOS Image Sensor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number MT9M021IA3XTM-DPBR1 MT9M021IA3XTM-DPBR1
Product Name Image Sensors, Camera - MT9M021IA3XTM-DPBR1 Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Image sensor modules - C15821-2351 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Horizontal Pixels 2048
Vertical Pixels 2048
Pixel Size 180 µm (7.09 mils)
View Details
Time Delay and Integration (TDI) Sensor - CCD21241 - BAE Systems - Fairchild Imaging
Specs
CCD Type Time Delay and Integration (TDI) Sensor
Horizontal Pixels 24000
Vertical Pixels 64
View Details