onsemi Image Sensors, Camera - MT9M001C12STM-DR MT9M001C12STM-DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 852702-MT9M001C12STM -DR Series: * Features: Image Sensor Package: Tray Family Name: MT9M001 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 852702-MT9M001C12STM -DR Series: * Features: Image Sensor Package: Tray Family Name: MT9M001 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Image Sensors, Camera - MT9M001C12STM-DR - MT9M001C12STM-DR - Win Source Electronics
Laguna Hills, CA, United States
Image Sensors, Camera - MT9M001C12STM-DR
MT9M001C12STM-DR
Image Sensors, Camera - MT9M001C12STM-DR MT9M001C12STM-DR
Manufacturer: ON Semiconductor Win Source Part Number: 852702-MT9M001C12STM -DR Series: * Features: Image Sensor Package: Tray Family Name: MT9M001 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 960 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 852702-MT9M001C12STM-DR
Series: *
Features: Image Sensor
Package: Tray
Family Name: MT9M001
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Image Sensors
MT9M001C12STM-DR
Image Sensors MT9M001C12STM-DR
Image Sensors 1 MP 1/2 CIS

Image Sensors 1 MP 1/2 CIS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category CCD Image Sensors CCD Image Sensors
Product Number MT9M001C12STM-DR MT9M001C12STM-DR
Product Name Image Sensors, Camera - MT9M001C12STM-DR Image Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Line sensors, For spectrophotometry - S7030-1006 - Hamamatsu Photonics Europe
Specs
Horizontal Pixels 1024
Vertical Pixels 58
Pixel Size 24 µm (0.9449 mils)
View Details
VeriSens® CS-100 Series Vision Sensor - 10mm Lens, White Illumination - VS CS100M03W10EP - Baumer Ltd.
Specs
Image Sensor Type monochrome, black and white
Optical Format 1/3"
Horizontal Pixels 752
View Details