onsemi Single Bipolar Transistors MSD42WT1G

Description
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MSD42WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSD42WT1GOSCT-ND
Single Bipolar Transistors MSD42WT1GOSCT-ND
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MSD42WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSD42WT1GOSTR-ND
Single Bipolar Transistors MSD42WT1GOSTR-ND
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Bipolar Transistors - MSD42WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSD42WT1GOSDKR-ND
Single Bipolar Transistors MSD42WT1GOSDKR-ND
Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Bipolar (BJT) Transistor NPN 300V 150mA 150mW Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
300V 150mA Bipolar Transistor
276-MSD42WT1G
300V 150mA Bipolar Transistor 276-MSD42WT1G
300V NPN BJT Transistor, 150mA, SC-70, 3000/Reel Product overview: MSD42WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD42WT1G can be used for catalog matching and distributor lookup.

300V NPN BJT Transistor, 150mA, SC-70, 3000/Reel Product overview: MSD42WT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 150mA. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 150mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSD42WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MSD42WT1G - 059560-MSD42WT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSD42WT1G
059560-MSD42WT1G
TRANSISTORS - Transistors (BJT) - Single - MSD42WT1G 059560-MSD42WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 059560-MSD42WT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Maximum Current Collector: 150mA VCEO Maximum Collector-Emitter Breakdown Voltage: 300V Max Vce (sat): 500mV @ 2mA, 20mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 30mA, 10V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 059560-MSD42WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 300V
Max Vce (sat): 500mV @ 2mA, 20mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 30mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - MSD42WT1G - Rochester Electronics
Newburyport, MA, United States
High Voltage NPN Bipolar Transistor

High Voltage NPN Bipolar Transistor

Supplier's Site Datasheet
Bipolar Transistors - 1867181 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1867181
Bipolar Transistors 1867181
ON Semiconductor, MSD42WT1G

ON Semiconductor, MSD42WT1G

Supplier's Site
Bipolar Transistors - 1868945 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868945
Bipolar Transistors 1868945
ON Semiconductor, MSD42WT1G

ON Semiconductor, MSD42WT1G

Supplier's Site
Bipolar Transistors - 1868945P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1868945P
Bipolar Transistors 1868945P
ON Semiconductor, MSD42WT1G

ON Semiconductor, MSD42WT1G

Supplier's Site
Single Bipolar Transistors - MSD42WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
MSD42WT1G
Single Bipolar Transistors MSD42WT1G
TRANS NPN 300V 0.15A SC70-3

TRANS NPN 300V 0.15A SC70-3

Supplier's Site Datasheet
Bipolar Transistor, Npn, 300V, Full Reel; Transistor Polarity Onsemi - 98H0845 - Newark, An Avnet Company
Chicago, IL, United States
Bipolar Transistor, Npn, 300V, Full Reel; Transistor Polarity Onsemi
98H0845
Bipolar Transistor, Npn, 300V, Full Reel; Transistor Polarity Onsemi 98H0845
BIPOLAR TRANSISTOR, NPN, 300V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

BIPOLAR TRANSISTOR, NPN, 300V, FULL REEL; Transistor Polarity:NPN; Collector Emitter Voltage Max:300V; Continuous Collector Current:150mA; Power Dissipation:150mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:-RoHS Compliant: Yes

Supplier's Site
Transistor, Npn, 300V, 0.15A, Sc-70; Transistor Polarity Onsemi - 30AC9913 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 300V, 0.15A, Sc-70; Transistor Polarity Onsemi
30AC9913
Transistor, Npn, 300V, 0.15A, Sc-70; Transistor Polarity Onsemi 30AC9913
TRANSISTOR, NPN, 300V, 0.15A, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:-; Power Dissipation Pd:450mW; DC Collector Current:150mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 300V, 0.15A, SC-70; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; Transition Frequency ft:-; Power Dissipation Pd:450mW; DC Collector Current:150mA; DC Current Gain hFE:40hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSD42WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSD42WT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSD42WT1G
TRANS NPN 300V 0.15A SC70-3

TRANS NPN 300V 0.15A SC70-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
MSD42WT1G
Bipolar Transistors - BJT MSD42WT1G
Bipolar Transistors - BJT 150mA 300V NPN

Bipolar Transistors - BJT 150mA 300V NPN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MSD42WT1GOSCT-ND 276-MSD42WT1G 059560-MSD42WT1G MSD42WT1G 1867181 1868945P MSD42WT1G 98H0845 30AC9913 MSD42WT1G MSD42WT1G
Product Name Single Bipolar Transistors 300V 150mA Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MSD42WT1G Bipolar Transistors Bipolar Transistors Single Bipolar Transistors Bipolar Transistor, Npn, 300V, Full Reel; Transistor Polarity Onsemi Transistor, Npn, 300V, 0.15A, Sc-70; Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN NPN NPN; NPN NPN NPN
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70-3 (SOT323) SOT323; SC-70 (SOT-323) 3 LEAD Sc-70 SOT323; SC-70, SOT-323 TO-3 TO-3 SC-70-3 (SOT323)
IC(max) 150 milliamps 150 milliamps 150 milliamps 150 milliamps
VCEO 300 volts 300 volts 300 volts 300 volts
VCBO 300 volts
Unlock Full Specs
to access all available technical data