onsemi 25V Bipolar Transistor MSD2714AT1

Description
TRANS NPN VHF/UHF BIPO 25V SC-59 Product overview: MSD2714AT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MSD2714AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN VHF/UHF BIPO 25V SC-59 Product overview: MSD2714AT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MSD2714AT1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V Bipolar Transistor
283-MSD2714AT1
25V Bipolar Transistor 283-MSD2714AT1
TRANS NPN VHF/UHF BIPO 25V SC-59 Product overview: MSD2714AT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MSD2714AT1 can be used for catalog matching and distributor lookup.

TRANS NPN VHF/UHF BIPO 25V SC-59 Product overview: MSD2714AT1 from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MSD2714AT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - MSD2714AT1 - 241313-MSD2714AT1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MSD2714AT1
241313-MSD2714AT1
TRANSISTORS - RF Transistors (BJT) - MSD2714AT1 241313-MSD2714AT1
Manufacturer: ON Semiconductor Win Source Part Number: 241313-MSD2714AT1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 650MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59 VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Typical Gain (hFE) (Min): 90 @ 1mA, 6V Maximum Power Dissipation: 225mW Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 241313-MSD2714AT1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 650MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Typical Gain (hFE) (Min): 90 @ 1mA, 6V
Maximum Power Dissipation: 225mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 283-MSD2714AT1 241313-MSD2714AT1
Product Name 25V Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - MSD2714AT1
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Bipolar Transistors - 154902 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-40VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC858BE6327HTSA1 - 108974-BC858BE6327HTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT23; PG-SOT23-3
View Details
5 suppliers