onsemi Single Bipolar Transistors MSB709-RT1G

Description
PNP Bipolar Transistor
Request a Quote Datasheet
Description
PNP Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MSB709-RT1G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Transistor

PNP Bipolar Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - MSB709-RT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MSB709-RT1GOSTR-ND
Single Bipolar Transistors MSB709-RT1GOSTR-ND
Bipolar (BJT) Transistor PNP 45V 100mA 200mW Surface Mount SC-59

Bipolar (BJT) Transistor PNP 45V 100mA 200mW Surface Mount SC-59

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MSB709-RT1G - 096880-MSB709-RT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MSB709-RT1G
096880-MSB709-RT1G
TRANSISTORS - Transistors (BJT) - Single - MSB709-RT1G 096880-MSB709-RT1G
Manufacturer: ON Semiconductor Win Source Part Number: 096880-MSB709-RT1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SC-59 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 500mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 210 @ 2mA, 10V Maximum Power Dissipation: 200mW

Manufacturer: ON Semiconductor
Win Source Part Number: 096880-MSB709-RT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SC-59
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 500mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 210 @ 2mA, 10V
Maximum Power Dissipation: 200mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MSB709-RT1G
Bipolar Transistor 276-MSB709-RT1G
PNP Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSB709-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB709-RT1G can be used for catalog matching and distributor lookup.

PNP Bipolar Transistor, SC-59 3 LEAD, 3000-REEL Product overview: MSB709-RT1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MSB709-RT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MSB709-RT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MSB709-RT1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MSB709-RT1G
TRANS PNP 45V 0.1A SC59

TRANS PNP 45V 0.1A SC59

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MSB709-RT1G MSB709-RT1GOSTR-ND 096880-MSB709-RT1G 276-MSB709-RT1G MSB709-RT1G
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MSB709-RT1G Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1697439 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-89
Number of units in IC 1
View Details
NPN general purpose double transistor - BC847BV,315 - Nexperia B.V.
Specs
Package Type SOT666 SOT666
View Details
5 suppliers
65V 0.1A Bipolar Transistor - 277-BC856SE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers