onsemi MR5760

Description
Single Color LED, High Efficiency Red, Diffused Red, T-1, 3mm
Request a Quote Datasheet
Description
Single Color LED, High Efficiency Red, Diffused Red, T-1, 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MR5760 - Rochester Electronics
Newburyport, MA, United States
Single Color LED, High Efficiency Red, Diffused Red, T-1, 3mm

Single Color LED, High Efficiency Red, Diffused Red, T-1, 3mm

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Light Emitting Diodes (LED)
Product Number MR5760
LED Type Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Visible Emitter - MTE6066S1-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round with Standoff
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details