onsemi MR5461

Description
Single Color LED, Green, Diffused, T-1, 3mm
Request a Quote Datasheet
Description
Single Color LED, Green, Diffused, T-1, 3mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MR5461 - Rochester Electronics
Newburyport, MA, United States
Single Color LED, Green, Diffused, T-1, 3mm

Single Color LED, Green, Diffused, T-1, 3mm

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Light Emitting Diodes (LED)
Product Number MR5461
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736327 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
EXCELED™ series chip LED - SML-D12Y8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers