The MR2835SK is an overvoltage transient suppressor designed to protect automotive systems from reverse power transients by operating as a reverse-mode zener diode. It is packaged in a Top Can Button (Case 460) with approximate dimensions of 9.5 mm in height, 11.8 mm in length, and 6.8 mm in width, weighing 1.78 grams. It has a DC blocking voltage of 23 V, a peak repetitive reverse surge current of 62 A, and a non-repetitive peak surge current of 400 A. The device operates with a junction temperature range of -40°C to +150°C and has a thermal resistance from junction to case of 1.0 °C/W. The package is inherently Pb-free, and the device meets soldering temperature limits of 260°C for 10 seconds. It is shipped in 500-unit tape and reel packaging.
Overvoltage Transient Suppressor, Top Can Button, 500-REEL Product overview: MR2835SK from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MR2835SK can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 144-MR2835SK |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |