The MR2504 is a medium-current silicon rectifier in a Microde Button case (Case 193-04), rated for 400 volts peak repetitive reverse voltage and 25 amperes average rectified forward current at 150°C junction temperature. It withstands a 400-ampere non-repetitive peak surge current for a single half-wave cycle and operates from -65°C to +175°C. Thermal resistance from junction to case is 1.0°C/W. The device measures 8.43 to 8.69 mm in length, 4.19 to 4.45 mm in width, and 5.54 to 5.64 mm in diameter, with a weight of approximately 1.8 grams. Maximum instantaneous forward voltage is 1.18 volts at 78.5 amps and 25°C. Reverse current is 100 microamperes at 25°C and 500 microamperes at 100°C. It is shipped in boxes of 5000 units, with cathode polarity indicated by a band.
25A 400V Silicon Rectifier, Can Button, 5000-BLKBX Product overview: MR2504 from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 400V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 25A, 400V, Interface Transceiver IC, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-MR2504 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 280-MR2504 |
| Product Name | 25A 400V Interface Transceiver IC |
| Device Type | Transceiver |