onsemi Single Bipolar Transistors MPSW56

Description
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1W Through Hole TO-226-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1W Through Hole TO-226-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSW56-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSW56-ND
Single Bipolar Transistors MPSW56-ND
Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1W Through Hole TO-226-3

Bipolar (BJT) Transistor PNP 80V 1A 50MHz 1W Through Hole TO-226-3

Buy Now Datasheet
Singapore, Singapore
80V 1A Bipolar Transistor
276-MPSW56
80V 1A Bipolar Transistor 276-MPSW56
TRANS PNP 80V 1A TO226-3 Product overview: MPSW56 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW56 can be used for catalog matching and distributor lookup.

TRANS PNP 80V 1A TO226-3 Product overview: MPSW56 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSW56 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSW56 - 1079567-MPSW56 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSW56
1079567-MPSW56
TRANSISTORS - Transistors (BJT) - Single - MPSW56 1079567-MPSW56
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1079567-MPSW56 Packaging: Bulk Mounting: Through Hole Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-226 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 80V Max Vce (sat): 500mV @ 10mA, 250mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 50 @ 250mA, 1V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Automotive

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1079567-MPSW56
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-226
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 500mV @ 10mA, 250mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 50 @ 250mA, 1V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSW56 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSW56
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSW56
TRANS PNP 80V 1A TO226-3

TRANS PNP 80V 1A TO226-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number MPSW56-ND 276-MPSW56 1079567-MPSW56 MPSW56
Product Name Single Bipolar Transistors 80V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSW56 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP
Package Type TO-92; TO-226-3, TO-92-3 (TO-226AA) Bulk SOT3; TO-226
Packing Method Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1694139P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details
45 V, 500 mA NPN general-purpose transistors - BC816-25W-QX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
View Details
2 suppliers
Single, Pre-Biased Bipolar Transistors - BCR141E6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers