onsemi Bipolar RF Transistors MPSH17G

Description
RF Transistor NPN 15V 800MHz 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
RF Transistor NPN 15V 800MHz 350mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - MPSH17GOS-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
MPSH17GOS-ND
Bipolar RF Transistors MPSH17GOS-ND
RF Transistor NPN 15V 800MHz 350mW Through Hole TO-92 (TO-226)

RF Transistor NPN 15V 800MHz 350mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - RF Transistors (BJT) - MPSH17G - 240018-MPSH17G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MPSH17G
240018-MPSH17G
TRANSISTORS - RF Transistors (BJT) - MPSH17G 240018-MPSH17G
Manufacturer: ON Semiconductor Win Source Part Number: 240018-MPSH17G Packaging: Bulk Mounting: Through Hole Gain: 24dB Frequency - Transition: 800MHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 6dB @ 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 25 @ 5mA, 10V Maximum Power Dissipation: 350mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 240018-MPSH17G
Packaging: Bulk
Mounting: Through Hole
Gain: 24dB
Frequency - Transition: 800MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6dB @ 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 25 @ 5mA, 10V
Maximum Power Dissipation: 350mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
283-MPSH17G
Bipolar Transistor 283-MPSH17G
CATV Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPSH17G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH17G can be used for catalog matching and distributor lookup.

CATV Transistor, TO-92 (TO-226) 5.33mm Body Height, 5000-BLKBX Product overview: MPSH17G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MPSH17G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSH17G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSH17G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSH17G
RF TRANS NPN 15V 800MHZ TO92-3

RF TRANS NPN 15V 800MHZ TO92-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSH17GOS-ND 240018-MPSH17G 283-MPSH17G MPSH17G
Product Name Bipolar RF Transistors TRANSISTORS - RF Transistors (BJT) - MPSH17G Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1658814 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
45 V, 1 A NPN medium power transistors - BC54PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
6 suppliers
Bipolar Transistor Arrays - BC847PNE6327BTSA1TR-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers