onsemi Single Bipolar Transistors MPSA70RLRM

Description
Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - MPSA70RLRM-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
MPSA70RLRM-ND
Single Bipolar Transistors MPSA70RLRM-ND
Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)

Bipolar (BJT) Transistor PNP 40V 100mA 125MHz 625mW Through Hole TO-92 (TO-226)

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA70RLRM - 097662-MPSA70RLRM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA70RLRM
097662-MPSA70RLRM
TRANSISTORS - Transistors (BJT) - Single - MPSA70RLRM 097662-MPSA70RLRM
Manufacturer: ON Semiconductor Win Source Part Number: 097662-MPSA70RLRM Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 125MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 1mA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 40 @ 5mA, 10V Maximum Power Dissipation: 625mW

Manufacturer: ON Semiconductor
Win Source Part Number: 097662-MPSA70RLRM
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 1mA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 5mA, 10V
Maximum Power Dissipation: 625mW

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
276-MPSA70RLRM
Bipolar Transistor 276-MPSA70RLRM
Amplifier Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPSA70RLRM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA70RLRM can be used for catalog matching and distributor lookup.

Amplifier Transistor, TO-92 (TO-226) 5.33mm Body Height, 2000-FNFLD Product overview: MPSA70RLRM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA70RLRM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MPSA70RLRM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MPSA70RLRM
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MPSA70RLRM
TRANS PNP 40V 0.1A TO92

TRANS PNP 40V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number MPSA70RLRM-ND 097662-MPSA70RLRM 276-MPSA70RLRM MPSA70RLRM
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - MPSA70RLRM Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads TO-92; SOT3; TO-92-3
IC(max) 100 milliamps 100 milliamps
VCEO 40 volts 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155068P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
NPN general-purpose transistor - 2PC4081R,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
6 suppliers
1A 80V Bipolar Transistor - 283-BCP 53-16 E6433 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
IC(max) 1000 milliamps
VCEO 80 volts
View Details
2 suppliers