Nexperia B.V. 45 V, 100 mA NPN general-purpose transistors BC847BW,115

Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323 SC-70 BC857W BC847AW BC857AW BC847BW BC857BW BC847CW BC857CW 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Description
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323 SC-70 BC857W BC847AW BC857AW BC847BW BC857BW BC847CW BC857CW 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 45 V collector-emitter voltage and 100 mA collector current rating, housed in a SOT323 (SC-70) surface-mount package. The BC847BW variant offers a DC current gain (hFE) range of 200 to 450 at VCE = 5 V and IC = 2 mA, with a collector-emitter saturation voltage of up to 400 mV at IC = 100 mA and IB = 5 mA. It operates with a junction temperature up to 150 °C and has a thermal resistance of 625 K/W in free air. The part is non-automotive qualified and meets IEC 60134 for limiting values.

Datasheet Summary
Powered by GS/AI

NPN general-purpose transistors with a 45 V collector-emitter voltage and 100 mA collector current rating, housed in a SOT323 (SC-70) surface-mount package. The BC847BW variant offers a DC current gain (hFE) range of 200 to 450 at VCE = 5 V and IC = 2 mA, with a collector-emitter saturation voltage of up to 400 mV at IC = 100 mA and IB = 5 mA. It operates with a junction temperature up to 150 °C and has a thermal resistance of 625 K/W in free air. The part is non-automotive qualified and meets IEC 60134 for limiting values.

Suppliers

Company
Product
Description
Supplier Links
45 V, 100 mA NPN general-purpose transistors - BC847BW,115 - Nexperia B.V.
Nijmegen, Netherlands
45 V, 100 mA NPN general-purpose transistors
BC847BW,115
45 V, 100 mA NPN general-purpose transistors BC847BW,115
NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number1 - Package - PNP complement Nexperia - JEITA BC847W SOT323 SC-70 BC857W BC847AW BC857AW BC847BW BC857BW BC847CW BC857CW 1 Valid for all available selection groups. Features and benefits General-purpose transistors SMD plastic packages Three different gain selections Applications General-purpose switching and amplification

NPN general-purpose transistors in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package.

Table 1.Product overview

Type number1

-

Package

-

PNP complement

Nexperia

-

JEITA

BC847W

SOT323

SC-70

BC857W

BC847AW

BC857AW

BC847BW

BC857BW

BC847CW

BC857CW


1 Valid for all available selection groups.

Features and benefits

  • General-purpose transistors
  • SMD plastic packages
  • Three different gain selections

Applications

  • General-purpose switching and amplification
Supplier's Site Datasheet
Bipolar Transistors - 3031596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
3031596
Bipolar Transistors 3031596
NPN transistor,BC847BW 0.1AIc 0.6Vce

NPN transistor,BC847BW 0.1AIc 0.6Vce

Supplier's Site
Bipolar Transistors - 1787139 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1787139
Bipolar Transistors 1787139
NPN transistor,BC847BW 0.1AIc 0.6Vce

NPN transistor,BC847BW 0.1AIc 0.6Vce

Supplier's Site
 - BC847BW,115 - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Small Signal Bipolar Transistor, 0.1A I(C), 45V V(BR)CEO, 1-Element, NPN, Silicon

Supplier's Site Datasheet
Single Bipolar Transistors - 1727-4853-6-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4853-6-ND
Single Bipolar Transistors 1727-4853-6-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4853-2-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4853-2-ND
Single Bipolar Transistors 1727-4853-2-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
Single Bipolar Transistors - 1727-4853-1-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
1727-4853-1-ND
Single Bipolar Transistors 1727-4853-1-ND
Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Bipolar (BJT) Transistor NPN 45V 100mA 100MHz 200mW Surface Mount SOT-323

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - BC847BW,115 - 1022450-BC847BW,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BC847BW,115
1022450-BC847BW,115
TRANSISTORS - Transistors (BJT) - Single - BC847BW,115 1022450-BC847BW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1022450-BC847BW,115 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-323-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 45V Max Vce (sat): 400mV @ 5mA, 100mA Collector Cut-off Current(Max): 15nA (ICBO) Typical Gain (hFE) (Min): 200 @ 2mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient Application Field: Used in Audio, Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1022450-BC847BW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 45V
Max Vce (sat): 400mV @ 5mA, 100mA
Collector Cut-off Current(Max): 15nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 2mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Audio, Industrial

Buy Now Datasheet
TRANS NPN 45V 0.1A SOT323 - 554-BC847BW,115 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 45V 0.1A SOT323
554-BC847BW,115
TRANS NPN 45V 0.1A SOT323 554-BC847BW,115
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site
Trans, Npn, 45V, 0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia - 67T1013 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia
67T1013
Trans, Npn, 45V, 0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia 67T1013
TRANS, NPN, 45V, 0.1A, 0.2W, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, NPN, 45V, 0.1A, 0.2W, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Trans, Npn, 45V, 0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia - 97W1879 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 45V, 0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia
97W1879
Trans, Npn, 45V, 0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia 97W1879
TRANS, NPN, 45V, 0.1A, 0.2W, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

TRANS, NPN, 45V, 0.1A, 0.2W, SOT-323; Transistor Polarity:NPN; Collector Emitter Voltage Max:45V; Continuous Collector Current:100mA; Power Dissipation:200mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
BC847BW,115
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT BC847BW,115
45V 200mW 200@2mA,5V 100mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

45V 200mW 200@2mA,5V 100mA NPN SOT-323-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Single Bipolar Transistors - BC847BW,115 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
BC847BW,115
Single Bipolar Transistors BC847BW,115
NOW NEXPERIA BC847BW - SMALL SIG

NOW NEXPERIA BC847BW - SMALL SIG

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BC847BW,115
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BC847BW,115
TRANS NPN 45V 0.1A SOT323

TRANS NPN 45V 0.1A SOT323

Supplier's Site

Technical Specifications

  Nexperia B.V. RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number BC847BW,115 3031596 1787139 BC847BW,115 1727-4853-6-ND 1022450-BC847BW,115 554-BC847BW,115 67T1013 BC847BW,115 BC847BW,115 BC847BW,115
Product Name 45 V, 100 mA NPN general-purpose transistors Bipolar Transistors Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - BC847BW,115 TRANS NPN 45V 0.1A SOT323 Trans, Npn, 45V, 0.1A, 0.2W, Sot-323; Transistor Polarity Nexperia Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type SOT323; SOT323 SOT323 Umt UMT SOT323 SOT323; SC-70, SOT-323 SOT3; SOT323; SOT-323-3 TO-3; SOT3; SOT323 SOT323 SOT323; SC-70, SOT-323
IC(max) 100 milliamps 100 milliamps 100 milliamps 100 milliamps
VCEO 45 volts 45 volts 45 volts 45 volts
PD 200 milliwatts 200 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

65 V, 100 mA NPN general-purpose transistor - BC846AQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 65 volts
View Details
3 suppliers
40 V, 100 mA PNP general-purpose transistors - 2PA1774SMB,315 - Nexperia B.V.
Specs
Package Type SOT883B SOT883B
View Details
4 suppliers
NPN general-purpose transistor - 2PC4081S-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 150 milliamps
VCEO 50 volts
View Details
3 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers