onsemi Transistor Polarity Onsemi MPS751.

Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:75MHz; DC Current Gain hFE Min:40hFE RoHS Compliant: Yes
Datasheet
Description
Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:75MHz; DC Current Gain hFE Min:40hFE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor Polarity Onsemi - 61AC0734 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Polarity Onsemi
61AC0734
Transistor Polarity Onsemi 61AC0734
Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:75MHz; DC Current Gain hFE Min:40hFE RoHS Compliant: Yes

Transistor Polarity:PNP; Collector Emitter Voltage Max:60V; Continuous Collector Current:2A; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:75MHz; DC Current Gain hFE Min:40hFE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 61AC0734
Product Name Transistor Polarity Onsemi
Transistor Type Transistor Polarity Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Fuji Electric Corp. of America
Specs
Transistor Type Bipolar RF
View Details
MOSFETs - 1697186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type X1-dfn1006
View Details