onsemi Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi MOCD223R2-M

Description
OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi - 66W0826 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi
66W0826
Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi 66W0826
OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8, Full Reel; No. Of Channels Onsemi - 05C2777 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8, Full Reel; No. Of Channels Onsemi
05C2777
Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8, Full Reel; No. Of Channels Onsemi 05C2777
OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON O/P, 2.5KV, SOIC-8, FULL REEL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 66W0826 05C2777
Product Name Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8; No. Of Channels Onsemi Optocoupler, Photodarlington O/p, 2.5Kv, Soic-8, Full Reel; No. Of Channels Onsemi
Mounting Option SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3121MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 8000 volts
View Details
Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details