The MOCD223-M is a dual-channel phototransistor optocoupler with two gallium arsenide infrared LEDs optically coupled to silicon phototransistor Darlington detectors in an 8-pin small outline plastic package. It features a 2500 V AC(rms) isolation voltage, a minimum current transfer ratio of 500% at 1 mA input current, and a collector-emitter voltage rating of 30 V. The device supports surface mount reflow soldering and operates from -40°C to +100°C. It meets UL and VDE isolation safety standards. The MOCD223R1M variant includes tape and reel packaging with 500 units per reel.
OPTOISOLTR 2.5KV 2CH DARL 8SOIC Product overview: MOCD223R1M from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD223R1M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD223R1M |
| Product Name | Dual 2.5KV Bipolar Transistor |
| Package Type | Tape & Reel (TR) |