OPTOISO 2.5KV 2CH TRANS 8SOIC Product overview: MOCD208R1VM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD208R1VM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789090-MOCD208R1VM
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.25V
Rise / Fall Time (Typ): 1.6μs, 2.2μs
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Turn On / Turn Off Time (Typ): 3μs, 2.8μs
Part Status: Obsolete(EOL)
Family Name: MOCD208M
Categories: Isolators
Manufacturer Package: 8-SO Tall
Output Voltage MAX: 70V
Output Current per Channel: 150mA
Current - DC Forward (If) (Maximum): 60mA
Current Transfer Ratio (Minimum): 40% @ 10mA
Current Transfer Ratio (Maximum): 125% @ 10mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): ELD207(TA)-V; MOCD207R1VM; MOCD208R2VM; ELD217(TB)-V; ELD211(TB)-V; ELD213-V; ELD211(TB);
Introduction Date: December 21, 2001
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors |
| Product Number | 903-MOCD208R1VM | 789090-MOCD208R1VM |
| Product Name | Dual 2.5KV Bipolar Transistor | Optoisolators - Transistor, Photovoltaic Output - MOCD208R1VM |
| IC(max) | 150 milliamps | |
| PD | 250 milliwatts | |
| hfe | 125 |