The MOCD207M and MOCD208M are dual-channel phototransistor optocouplers in a standard SOIC-8 surface-mount package, providing 2500 Vac(rms) input-output isolation and meeting UL 94 V-0 and VDE requirements. Each channel features a GaAs infrared LED optically coupled to a silicon phototransistor, with a collector-emitter breakdown voltage of 70 V and a current transfer ratio of 40-200% depending on the variant. The devices support operating temperatures from -40°C to +100°C and are compatible with reflow soldering processes. Package dimensions conform to an industry-standard SOIC-8 footprint with 0.050" lead spacing.
OPTOISO 2.5KV 2CH TRANS 8SOIC Product overview: MOCD207R1VM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 2.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOCD207R1VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOCD207R1VM |
| Product Name | Dual 2.5KV Bipolar Transistor |
| Package Type | Reel - TR |