The MOC8105SD is a phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode coupled with an NPN phototransistor in a dual in-line package. It features an isolated input-output voltage rating of 5300 Vac (rms) for one minute in the black package, a collector-emitter breakdown voltage of 30 V, and a current transfer ratio range of 65% to 133% at 10 mA forward current and 10 V collector-emitter voltage. The device meets UL and VDE safety approvals and is rated for operation from -55°C to +100°C. It supports surface mount mounting with tape and reel packaging, as indicated by the SD suffix.
OptoCouplers & OptoIsolators 6-Pin Optocoupler Phototrans No Base Product overview: MOC8105SD from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8105SD can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8105SD |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |