The MOC8103300W is a phototransistor optocoupler in a dual in-line package, consisting of a gallium arsenide infrared emitter coupled with an NPN phototransistor. It features a collector-emitter breakdown voltage of 30 V, a maximum continuous collector current of 50 mA, and an isolation voltage of 5300 Vac(rms) for 1 minute in the black package. The device has a current transfer ratio specified in select groups, low coupled capacitance, and no base connection for reduced noise susceptibility. The package is a black, six-pin through-hole configuration with dimensions consistent with standard DIP form factors.
OptoCouplers & OptoIsolators 6-Pin Optocoupler Phototrans No Base Product overview: MOC8103300W from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8103300W can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8103300W |
| Product Name | Bipolar Transistor |
| IC(max) | 50 milliamps |