onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output MOC8102300W

Description
Win Source Part Number: 1079829-MOC8102300W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 1µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 73% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 117% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC8102300W-NDR Base Product Number: MOC810 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1079829-MOC8102300W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 1µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 73% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 117% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC8102300W-NDR Base Product Number: MOC810 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1079829-MOC8102300W - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1079829-MOC8102300W
Isolators - Optoisolators - Transistor, Photovoltaic Output 1079829-MOC8102300W
Win Source Part Number: 1079829-MOC8102300W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 100 mA Voltage - Forward (Vf) (Typ): 1.15V Rise / Fall Time (Typ): 1µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 73% @ 10mA Voltage - Output (Max): 30V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 117% @ 10mA Turn On / Turn Off Time (Typ): 2µs, 3µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC8102300W-NDR Base Product Number: MOC810 Product Status: Obsolete

Win Source Part Number: 1079829-MOC8102300W
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 100 mA
Voltage - Forward (Vf) (Typ): 1.15V
Rise / Fall Time (Typ): 1µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 73% @ 10mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 117% @ 10mA
Turn On / Turn Off Time (Typ): 2µs, 3µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: MOC8102300W-NDR
Base Product Number: MOC810
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079829-MOC8102300W
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243670-SI8230AB-D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details