The MOC8100-M is a 6-pin dual in-line package phototransistor optocoupler consisting of a gallium arsenide infrared emitting diode driving a silicon phototransistor. It features a 7500 V peak isolation voltage for the white package, UL recognition (File # E90700), and VDE recognition (File # 102497). The collector-emitter breakdown voltage is 30 V, the current transfer ratio is 50% minimum at 1 mA input current and 5 V collector-emitter voltage, and turn-on and turn-off times are 20 µs. It operates from -55 °C to +100 °C and dissipates up to 250 mW at 25 °C.
OPTOISO 7.5KV TRANS W/BASE 6DIP Product overview: MOC8100VM from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 7.5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8100VM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-MOC8100VM |
| Product Name | 7.5KV Bipolar Transistor |
| Package Type | Tube/Rail |