onsemi Optoisolators - Transistor, Photovoltaic Output - MOC8100VM MOC8100VM

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078747-MOC8100VM Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 30% @ 1mA Switching Turn-On and Turn-Off Time: 20μs, 20μs (Max) Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078747-MOC8100VM Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 30% @ 1mA Switching Turn-On and Turn-Off Time: 20μs, 20μs (Max) Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC8100VM - 1078747-MOC8100VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8100VM
1078747-MOC8100VM
Optoisolators - Transistor, Photovoltaic Output - MOC8100VM 1078747-MOC8100VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078747-MOC8100VM Packaging: Tube/Rail Mounting: Through Hole Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Vce Saturation (Max): 500mV Isolation Voltage: 7500Vpk Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 100°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 30% @ 1mA Switching Turn-On and Turn-Off Time: 20μs, 20μs (Max) Rise and Fall Time: 2μs, 2μs Maximum Output Voltage: 30V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078747-MOC8100VM
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 500mV
Isolation Voltage: 7500Vpk
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 30% @ 1mA
Switching Turn-On and Turn-Off Time: 20μs, 20μs (Max)
Rise and Fall Time: 2μs, 2μs
Maximum Output Voltage: 30V
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1078747-MOC8100VM
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC8100VM
Input DC; DC
Mounting Option 6-DIP
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8234BD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 309870 - RS Components, Ltd.
RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Digital Isolators - 448-4DIR1400HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details