onsemi 5.3KV Bipolar Transistor MOC8080W

Description
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8080W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8080W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8080W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8080W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.3KV Bipolar Transistor
903-MOC8080W
5.3KV Bipolar Transistor 903-MOC8080W
OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8080W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8080W can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV DARL W/BASE 6DIP / Optocoupler DC-IN 1-CH Darlington With Base DC-OUT 6-Pin PDIP Black Bulk Product overview: MOC8080W from ON Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8080W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOC8080W - 789082-MOC8080W - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8080W
789082-MOC8080W
Optoisolators - Transistor, Photovoltaic Output - MOC8080W 789082-MOC8080W
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 789082-MOC8080W Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 100°C Package: 6-DIP (0.400", 10.16mm) Output Type: Darlington with Base Input Type: DC Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 1 Voltage - Isolation: 5300Vrms Turn On / Turn Off Time (Typ): 3.5μs, 25μs Part Status: Obsolete(EOL) Family Name: MOC8080 Categories: Isolators Manufacturer Package: 6-DIP Output Voltage MAX: 55V Current - DC Forward (If) (Maximum): 100mA Current Transfer Ratio (Minimum): 50% @ 10mA Vce Saturation (Maximum): 1V Alternative Parts (Cross-Reference): MOC8080G; 4N32-1G; TIL189-3; TIL189-2; Introduction Date: June 29, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 789082-MOC8080W
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 100°C
Package: 6-DIP (0.400", 10.16mm)
Output Type: Darlington with Base
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Turn On / Turn Off Time (Typ): 3.5μs, 25μs
Part Status: Obsolete(EOL)
Family Name: MOC8080
Categories: Isolators
Manufacturer Package: 6-DIP
Output Voltage MAX: 55V
Current - DC Forward (If) (Maximum): 100mA
Current Transfer Ratio (Minimum): 50% @ 10mA
Vce Saturation (Maximum): 1V
Alternative Parts (Cross-Reference): MOC8080G; 4N32-1G; TIL189-3; TIL189-2;
Introduction Date: June 29, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Darlington Transistors
Product Number 903-MOC8080W 789082-MOC8080W
Product Name 5.3KV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - MOC8080W
Package Type Tube SOT3
Unlock Full Specs
to access all available technical data