onsemi Optoisolators - Transistor, Photovoltaic Output - MOC8021SR2M MOC8021SR2M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078738-MOC8021SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Isolation Voltage: 4170Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 1000% @ 10mA Switching Turn-On and Turn-Off Time: 8.5μs, 95μs Maximum Output Voltage: 50V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078738-MOC8021SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Isolation Voltage: 4170Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 1000% @ 10mA Switching Turn-On and Turn-Off Time: 8.5μs, 95μs Maximum Output Voltage: 50V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MOC8021SR2M - 1078738-MOC8021SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOC8021SR2M
1078738-MOC8021SR2M
Optoisolators - Transistor, Photovoltaic Output - MOC8021SR2M 1078738-MOC8021SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078738-MOC8021SR2M Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Darlington Forward Voltage: 1.18V Input Type: DC Number of Channels: 1 Isolation Voltage: 4170Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 6-SMD Minimum DC Current Transfer Ratio: 1000% @ 10mA Switching Turn-On and Turn-Off Time: 8.5μs, 95μs Maximum Output Voltage: 50V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078738-MOC8021SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.18V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 1000% @ 10mA
Switching Turn-On and Turn-Off Time: 8.5μs, 95μs
Maximum Output Voltage: 50V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
903-MOC8021SR2M
Bipolar Transistor 903-MOC8021SR2M
Transistor Output Optocouplers PHOTODARLINGTON DC SENSING INPUT Product overview: MOC8021SR2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8021SR2M can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers PHOTODARLINGTON DC SENSING INPUT Product overview: MOC8021SR2M from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-MOC8021SR2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Darlington Transistors Bipolar RF Transistors
Product Number 1078738-MOC8021SR2M 903-MOC8021SR2M
Product Name Optoisolators - Transistor, Photovoltaic Output - MOC8021SR2M Bipolar Transistor
TJ -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
PNP general purpose transistor - 2PA1774QM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) -100 milliamps
VCEO -40 volts
View Details
7 suppliers