onsemi Isolators - Optoisolators - Transistor, Photovoltaic Output MOC8020300W

Description
Win Source Part Number: 1079812-MOC8020300W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 2V Turn On / Turn Off Time (Typ): 3.5µs, 95µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC8020300W-NDR Base Product Number: MOC802 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1079812-MOC8020300W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 2V Turn On / Turn Off Time (Typ): 3.5µs, 95µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC8020300W-NDR Base Product Number: MOC802 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1079812-MOC8020300W - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1079812-MOC8020300W
Isolators - Optoisolators - Transistor, Photovoltaic Output 1079812-MOC8020300W
Win Source Part Number: 1079812-MOC8020300W Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 1,000 Output Type: Darlington Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5300Vrms Current Transfer Ratio (Min): 500% @ 10mA Voltage - Output (Max): 50V Vce Saturation (Max): 2V Turn On / Turn Off Time (Typ): 3.5µs, 95µs Mounting Type: Through Hole Package / Case: 6-DIP (0.400", 10.16mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC8020300W-NDR Base Product Number: MOC802 Product Status: Obsolete

Win Source Part Number: 1079812-MOC8020300W
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 1,000
Output Type: Darlington
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.15V
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5300Vrms
Current Transfer Ratio (Min): 500% @ 10mA
Voltage - Output (Max): 50V
Vce Saturation (Max): 2V
Turn On / Turn Off Time (Typ): 3.5µs, 95µs
Mounting Type: Through Hole
Package / Case: 6-DIP (0.400", 10.16mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: MOC8020300W-NDR
Base Product Number: MOC802
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079812-MOC8020300W
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 349187 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Signal Conditioners and Isolators - 2946-857-420-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
8B42 2-Wire Transmitter Interface Modules - 8B42-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
Digital Isolators - ADUM4402BRIZ-RL - 911099-ADUM4402BRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details