The MOC70P2 is a phototransistor optical interrupter switch with a 5.08mm slot width, designed for non-contact sensing. It features a 5mm gap, low-profile PCB mount packaging, and a transistor output. The device has a collector-emitter voltage rating of 30 V, a collector current of 20 mA, and a power dissipation of 150 mW. Its infrared emitter supports a forward current of 50 mA and a reverse voltage of 6 V. The collector-emitter saturation voltage is 0.40 V under specified conditions. The operating and storage temperature range is -55°C to +100°C. It meets soldering standards of 240°C for 5 seconds (iron) and 260°C for 10 seconds (flow).
Transistor Output Slotted Switch, 1-Channel, 5.08mm Slot Width
| Rochester Electronics | |
|---|---|
| Product Category | Transistors |
| Product Number | MOC70P2 |