onsemi Optoisolators - Logic Output - MOC5009M MOC5009M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885539-MOC5009M Series: GlobalOptoisolator™ Features: Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MOC500 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885539-MOC5009M Series: GlobalOptoisolator™ Features: Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MOC500 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - MOC5009M - 885539-MOC5009M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - MOC5009M
885539-MOC5009M
Optoisolators - Logic Output - MOC5009M 885539-MOC5009M
Manufacturer: ON Semiconductor Win Source Part Number: 885539-MOC5009M Series: GlobalOptoisolator™ Features: Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-DIP Package: 6-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: MOC500 Categories: Isolators Case / Package: 6-DIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 885539-MOC5009M
Series: GlobalOptoisolator™
Features: Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-DIP
Package: 6-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: MOC500
Categories: Isolators
Case / Package: 6-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 885539-MOC5009M
Product Name Optoisolators - Logic Output - MOC5009M
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 2408032 - RS Components, Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval IECEx/ATEX
Inputs Current
View Details
3 suppliers
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-10 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details