onsemi Optoisolators - Logic Output - MOC5008SR2M MOC5008SR2M

Description
Manufacturer: ON Semiconductor Win Source Part Number: 885538-MOC5008SR2M Series: GlobalOptoisolator™ Features: Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MOC500 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 885538-MOC5008SR2M Series: GlobalOptoisolator™ Features: Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MOC500 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - MOC5008SR2M - 885538-MOC5008SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - MOC5008SR2M
885538-MOC5008SR2M
Optoisolators - Logic Output - MOC5008SR2M 885538-MOC5008SR2M
Manufacturer: ON Semiconductor Win Source Part Number: 885538-MOC5008SR2M Series: GlobalOptoisolator™ Features: Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: MOC500 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: ON Semiconductor
Win Source Part Number: 885538-MOC5008SR2M
Series: GlobalOptoisolator™
Features: Logic Output Optoisolator 1MHz Open Collector 7500Vpk 1 Channel - CMTI 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MOC500
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 885538-MOC5008SR2M
Product Name Optoisolators - Logic Output - MOC5008SR2M
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - ADUM4223CRWZ-RL - 860599-ADUM4223CRWZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Gate Drivers - SI8232AB-B-IS1 - 933655-SI8232AB-B-IS1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details