onsemi Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi MOC3163SR2-M

Description
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi - 66W0843 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi
66W0843
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi 66W0843
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi - 05C2972 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi
05C2972
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi 05C2972
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 66W0843
Product Name Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - ISO1I811TXUMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "48-TFSOP (0.240"", 6.10mm Width)"
Mounting Option Surface Mount
Isolation Voltage 500 volts
View Details
2 suppliers
Optocoupler module - 286-791 - WAGO
Specs
Input DC
View Details
2 suppliers
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details