onsemi Isolators - Optoisolators - Triac, SCR Output MOC3083TVM

Description
Manufacturer: onsemi Win Source Part Number: 1331851-MOC3083TVM Category: Isolators>Optoisolat ors - Triac, SCR Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 800 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 500µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 5mA Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP (0.400", 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: MOC3083TVM-NDR Base Product Number: MOC308 Approval Agency: IEC/EN/DIN, UL RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: onsemi Win Source Part Number: 1331851-MOC3083TVM Category: Isolators>Optoisolat ors - Triac, SCR Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 800 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 500µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 5mA Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP (0.400", 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: MOC3083TVM-NDR Base Product Number: MOC308 Approval Agency: IEC/EN/DIN, UL RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1331851-MOC3083TVM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1331851-MOC3083TVM
Isolators - Optoisolators - Triac, SCR Output 1331851-MOC3083TVM
Manufacturer: onsemi Win Source Part Number: 1331851-MOC3083TVM Category: Isolators>Optoisolat ors - Triac, SCR Output Packaging: Tube Standard Package: 50 Mounting: Through Hole Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 800 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 500µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/µs Current - LED Trigger (Ift) (Max): 5mA Supplier Device Package: 6-DIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 6-DIP (0.400", 10.16mm) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Other Part Number: MOC3083TVM-NDR Base Product Number: MOC308 Approval Agency: IEC/EN/DIN, UL RoHS Status: ROHS3 Compliant

Manufacturer: onsemi
Win Source Part Number: 1331851-MOC3083TVM
Category: Isolators>Optoisolators - Triac, SCR Output
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 800 V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 500µA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/µs
Current - LED Trigger (Ift) (Max): 5mA
Supplier Device Package: 6-DIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 6-DIP (0.400", 10.16mm)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: MOC3083TVM-NDR
Base Product Number: MOC308
Approval Agency: IEC/EN/DIN, UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331851-MOC3083TVM
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243519-SI8234BB-C-IM - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details