onsemi Optocoupler, Phototriac O/p, 7.5Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi MOC3063SR2V-M

Description
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi - 05C2936 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi
05C2936
Optocoupler, Phototriac O/p, 7.5Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi 05C2936
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05C2936
Product Name Optocoupler, Phototriac O/p, 7.5Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI40I12AFXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details