onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3063FVM

Description
OPTOISOLATOR 7.5KV TRIAC 6SMD
Description
OPTOISOLATOR 7.5KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3063FVM - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3063FVM
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3063FVM
OPTOISOLATOR 7.5KV TRIAC 6SMD

OPTOISOLATOR 7.5KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3063FVM
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Stripline Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Coaxial Isolators - NCI12060H - kTB Solutions
Specs
Component Isolator
Frequency Range: 70 to 230 MHz
Isolation 40 dB
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Drop in Isolator 1225 to 1875MHz - UIYBDI3538E - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details