OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 05C2929 |
| Product Name | Optocoupler, Phototriac O/p, 7.5Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi |
| Mounting Option | Surface Mount DIP |