onsemi Optocoupler Case Style Onsemi MOC3052SR2M.

Description
Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Input Current:10mA; Input Current Max:60mA RoHS Compliant: Yes
Description
Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Input Current:10mA; Input Current Max:60mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler Case Style Onsemi - 14AC9733 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler Case Style Onsemi
14AC9733
Optocoupler Case Style Onsemi 14AC9733
Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Input Current:10mA; Input Current Max:60mA RoHS Compliant: Yes

Optocoupler Case Style:-; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; Input Current:10mA; Input Current Max:60mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 14AC9733
Product Name Optocoupler Case Style Onsemi
Input 10mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details
Solid State Relays - 1803060 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Through Hole; Plug in
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details