onsemi Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3052SM_F132

Description
OPTOISOLATOR 4.17KV TRIAC 6SMD
Description
OPTOISOLATOR 4.17KV TRIAC 6SMD

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - MOC3052SM_F132 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
MOC3052SM_F132
Isolators - Optoisolators - Triac, SCR Output Optoisolators MOC3052SM_F132
OPTOISOLATOR 4.17KV TRIAC 6SMD

OPTOISOLATOR 4.17KV TRIAC 6SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number MOC3052SM_F132
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Isolators - NDI2430D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5100 to 5900 MHz
Isolation 20 dB
View Details
Dual Junction Drop in Circulator 1 to 2GHz - UIYBDC14272A - UIY Inc.
Specs
Component Circulator
Package Size 142mm x 72mm x 27.4mm
Frequency Range: 1000 to 2000 MHz
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details