onsemi Isolators - Optoisolators - Triac, SCR Output MOC3043SR2VM

Description
Win Source Part Number: 1079788-MOC3043SR2VM Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Voltage - Off State: 400 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 5mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MOC8102-X009; MOC8101-X017T; SFH601-3X007T; CNY17F-4XSM; CNY17F-3XSM; CNY17F-2XSMMOC3043SR 2V-M; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC3043SR2VM-NDR,MOC 3043SR2VM-ND,MOC3043 SR2VMCT,MOC3043SR2VM TR,MOC3043SR2VMDKR Base Product Number: MOC304 Approval Agency: IEC/EN/DIN, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1079788-MOC3043SR2VM Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Voltage - Off State: 400 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 5mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MOC8102-X009; MOC8101-X017T; SFH601-3X007T; CNY17F-4XSM; CNY17F-3XSM; CNY17F-2XSMMOC3043SR 2V-M; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC3043SR2VM-NDR,MOC 3043SR2VM-ND,MOC3043 SR2VMCT,MOC3043SR2VM TR,MOC3043SR2VMDKR Base Product Number: MOC304 Approval Agency: IEC/EN/DIN, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1079788-MOC3043SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1079788-MOC3043SR2VM
Isolators - Optoisolators - Triac, SCR Output 1079788-MOC3043SR2VM
Win Source Part Number: 1079788-MOC3043SR2VM Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.25V Voltage - Off State: 400 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 400µA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/µs Current - LED Trigger (Ift) (Max): 5mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MOC8102-X009; MOC8101-X017T; SFH601-3X007T; CNY17F-4XSM; CNY17F-3XSM; CNY17F-2XSMMOC3043SR 2V-M; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: onsemi Other Names: MOC3043SR2VM-NDR,MOC 3043SR2VM-ND,MOC3043 SR2VMCT,MOC3043SR2VM TR,MOC3043SR2VMDKR Base Product Number: MOC304 Approval Agency: IEC/EN/DIN, UL

Win Source Part Number: 1079788-MOC3043SR2VM
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.25V
Voltage - Off State: 400 V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 400µA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/µs
Current - LED Trigger (Ift) (Max): 5mA
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MOC8102-X009; MOC8101-X017T; SFH601-3X007T; CNY17F-4XSM; CNY17F-3XSM; CNY17F-2XSMMOC3043SR2V-M;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: onsemi
Other Names: MOC3043SR2VM-NDR,MOC3043SR2VM-ND,MOC3043SR2VMCT,MOC3043SR2VMTR,MOC3043SR2VMDKR
Base Product Number: MOC304
Approval Agency: IEC/EN/DIN, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079788-MOC3043SR2VM
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 2149166P - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B32 Current Input Module - 8B32-01 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details