onsemi Optocoupler, Triac-O/p, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi MOC3042SV-M

Description
OPTOCOUPLER, TRIAC-O/P, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC-O/P, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac-O/p, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi - 05C2895 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac-O/p, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
05C2895
Optocoupler, Triac-O/p, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi 05C2895
OPTOCOUPLER, TRIAC-O/P, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, TRIAC-O/P, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05C2895
Product Name Optocoupler, Triac-O/p, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler; Analog; 16-Pin DIP; Transistor; 4 Channel; 1.3V; 60mA; 3 V - 70225547 - Allied Electronics, Inc.
Specs
Output Phototransistor
Package Type 16-Pin DIP
Mounting Option Surface Mount
View Details
Isolators - Gate Drivers - 336-SI8233AC-D-IS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details