onsemi Newest Parts - MOC3033TVM MOC3033TVM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225790-MOC3033TVM Packaging: Tube Mounting Style: Through Hole Approvals: IEC/EN/DIN, UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 4170Vrms Current - Hold (Ih): 400μA Zero Crossing Circuit: Yes Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP (0.400", 10.16mm) Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225790-MOC3033TVM Packaging: Tube Mounting Style: Through Hole Approvals: IEC/EN/DIN, UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 4170Vrms Current - Hold (Ih): 400μA Zero Crossing Circuit: Yes Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP (0.400", 10.16mm) Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MOC3033TVM - 1225790-MOC3033TVM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MOC3033TVM
1225790-MOC3033TVM
Newest Parts - MOC3033TVM 1225790-MOC3033TVM
Manufacturer: ON Semiconductor Win Source Part Number: 1225790-MOC3033TVM Packaging: Tube Mounting Style: Through Hole Approvals: IEC/EN/DIN, UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 4170Vrms Current - Hold (Ih): 400μA Zero Crossing Circuit: Yes Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP (0.400", 10.16mm) Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 5mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225790-MOC3033TVM
Packaging: Tube
Mounting Style: Through Hole
Approvals: IEC/EN/DIN, UL
Output Type: Triac
Voltage - Off State: 250V
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 400μA
Zero Crossing Circuit: Yes
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP (0.400", 10.16mm)
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1225790-MOC3033TVM
Product Name Newest Parts - MOC3033TVM
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243800-SI82392BB-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
DSCA42 2-Wire Transmitter Interface Signal Conditioners With Loop Power - DSCA42-xx - Dataforth Corporation
Specs
Form Factor DIN Rail
Agency Approval CE
Analog Channels 1 #
View Details