onsemi Optocoupler, Phototriac, 7.5Kv; Optocoupler Case Style Onsemi MOC3032-M

Description
OPTOCOUPLER, PHOTOTRIAC, 7.5KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:30mA RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRIAC, 7.5KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:30mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac, 7.5Kv; Optocoupler Case Style Onsemi - 72K8897 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac, 7.5Kv; Optocoupler Case Style Onsemi
72K8897
Optocoupler, Phototriac, 7.5Kv; Optocoupler Case Style Onsemi 72K8897
OPTOCOUPLER, PHOTOTRIAC, 7.5KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:30mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC, 7.5KV; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:250V; Product Range:-; Input Current:30mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 72K8897
Product Name Optocoupler, Phototriac, 7.5Kv; Optocoupler Case Style Onsemi
Input 30mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3431MC12MXUMA1TR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details