onsemi Newest Parts - MOC3031TM MOC3031TM

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225783-MOC3031TM Packaging: Tube Mounting Style: Through Hole Approvals: UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 4170Vrms Current - Hold (Ih): 400μA Zero Crossing Circuit: Yes Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP (0.400", 10.16mm) Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225783-MOC3031TM Packaging: Tube Mounting Style: Through Hole Approvals: UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 4170Vrms Current - Hold (Ih): 400μA Zero Crossing Circuit: Yes Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP (0.400", 10.16mm) Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MOC3031TM - 1225783-MOC3031TM - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MOC3031TM
1225783-MOC3031TM
Newest Parts - MOC3031TM 1225783-MOC3031TM
Manufacturer: ON Semiconductor Win Source Part Number: 1225783-MOC3031TM Packaging: Tube Mounting Style: Through Hole Approvals: UL Output Type: Triac Voltage - Off State: 250V Voltage - Isolation: 4170Vrms Current - Hold (Ih): 400μA Zero Crossing Circuit: Yes Categories: Isolators Supplier Device Package: 6-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP (0.400", 10.16mm) Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.25V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225783-MOC3031TM
Packaging: Tube
Mounting Style: Through Hole
Approvals: UL
Output Type: Triac
Voltage - Off State: 250V
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 400μA
Zero Crossing Circuit: Yes
Categories: Isolators
Supplier Device Package: 6-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP (0.400", 10.16mm)
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1225783-MOC3031TM
Product Name Newest Parts - MOC3031TM
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-400-ND - DigiKey
Specs
Outputs Analog Voltage Output; Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
SCM9B-1600/2600 Sensor-to-Computer Module, Timer and Frequency Inputs - SCM9B-1600/2600 - Dataforth Corporation
Specs
Form Factor Panel / Chassis Mount
Agency Approval CE
Analog Channels 1 #
View Details