onsemi Optocoupler, Phototriac O/p, 5.3Kv, Dip-6, Full Reel; Optocoupler Case Style Onsemi MOC3023SR2V-M

Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6, FULL REEL; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6, FULL REEL; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac O/p, 5.3Kv, Dip-6, Full Reel; Optocoupler Case Style Onsemi - 05C2859 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Dip-6, Full Reel; Optocoupler Case Style Onsemi
05C2859
Optocoupler, Phototriac O/p, 5.3Kv, Dip-6, Full Reel; Optocoupler Case Style Onsemi 05C2859
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6, FULL REEL; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6, FULL REEL; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05C2859
Product Name Optocoupler, Phototriac O/p, 5.3Kv, Dip-6, Full Reel; Optocoupler Case Style Onsemi
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3142MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Isolators - Gate Drivers - 863-SI8234BB-AM1RTR-ND - DigiKey
Specs
Package Type 14-VDFN
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details