onsemi Isolators - Optoisolators - Triac, SCR Output MOC3021SVM

Description
Win Source Part Number: 1079778-MOC3021SVM Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Voltage - Off State: 400 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 100µA (Typ) Zero Crossing Circuit: No Current - LED Trigger (Ift) (Max): 15mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): H11A1-X009T; CNY17-4X007T; MOC8102-X009; CNY17F-4XSM; CNY17F-3XSM; CNY17F-2XSMMOC3021SV -M; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: FAIFSCMOC3021SVM,215 6-MOC3021SVM Base Product Number: MOC302 Approval Agency: IEC/EN/DIN, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1079778-MOC3021SVM Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Voltage - Off State: 400 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 100µA (Typ) Zero Crossing Circuit: No Current - LED Trigger (Ift) (Max): 15mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): H11A1-X009T; CNY17-4X007T; MOC8102-X009; CNY17F-4XSM; CNY17F-3XSM; CNY17F-2XSMMOC3021SV -M; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: FAIFSCMOC3021SVM,215 6-MOC3021SVM Base Product Number: MOC302 Approval Agency: IEC/EN/DIN, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output - 1079778-MOC3021SVM - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Triac, SCR Output
1079778-MOC3021SVM
Isolators - Optoisolators - Triac, SCR Output 1079778-MOC3021SVM
Win Source Part Number: 1079778-MOC3021SVM Category: Isolators>Optoisolat ors - Triac, SCR Output Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Output Type: Triac Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.15V Voltage - Off State: 400 V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 100µA (Typ) Zero Crossing Circuit: No Current - LED Trigger (Ift) (Max): 15mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): H11A1-X009T; CNY17-4X007T; MOC8102-X009; CNY17F-4XSM; CNY17F-3XSM; CNY17F-2XSMMOC3021SV -M; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. HTSUS: 8541.49.8000 Mfr: Fairchild Semiconductor Other Names: FAIFSCMOC3021SVM,215 6-MOC3021SVM Base Product Number: MOC302 Approval Agency: IEC/EN/DIN, UL

Win Source Part Number: 1079778-MOC3021SVM
Category: Isolators>Optoisolators - Triac, SCR Output
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Output Type: Triac
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.15V
Voltage - Off State: 400 V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 100µA (Typ)
Zero Crossing Circuit: No
Current - LED Trigger (Ift) (Max): 15mA
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): H11A1-X009T; CNY17-4X007T; MOC8102-X009; CNY17F-4XSM; CNY17F-3XSM; CNY17F-2XSMMOC3021SV-M;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
HTSUS: 8541.49.8000
Mfr: Fairchild Semiconductor
Other Names: FAIFSCMOC3021SVM,2156-MOC3021SVM
Base Product Number: MOC302
Approval Agency: IEC/EN/DIN, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1079778-MOC3021SVM
Product Name Isolators - Optoisolators - Triac, SCR Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 1357392 - RS Components, Ltd.
Specs
Signal Conditioning Isolation amplifier
Outputs Analog Voltage Output; Analog Current Output; Digital
Agency Approval UL
View Details
3 suppliers
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details