onsemi Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi MOC3021SR2-M

Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi - 05C2844 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi
05C2844
Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi 05C2844
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6, FULL REEL; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 05C2844
Product Name Optocoupler, Phototriac O/p, 5.3Kv, Smd-6, Full Reel; Optocoupler Case Style Onsemi
Mounting Option Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Digital Isolators - 448-4DIR1421HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details