onsemi Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi MOC3021-M

Description
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Forward Voltage:1.15V RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Forward Voltage:1.15V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi - 95B7895 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi
95B7895
Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi 95B7895
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Forward Voltage:1.15V RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Forward Voltage:1.15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 95B7895
Product Name Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3145MC12HXUMA1DKR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details